MDM16-01 2.15K 1% M M8340102M2151FB D04
Res Thick Film NET 2.15K Ohm 1% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
MDM16-01 2.15K 1% M M8340102M2151FB D04
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340102M2151FBD04 | M8340102M2151FBD04 | 74K6113 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 2.15K Ohm 1% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube | Mdm16-01 2.15K 1% M M8340102M2151Fb D04 Vishay |
| Configuration | Chip Array | Single Resistor | |
| Packing Method | Tube | ||
| Resistance Range | 2150 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % |