Vishay Precision Group Resistor Networks, Arrays - M8340102M2001GBDSL M8340102M2001GBDSL

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074510-M8340102M200 1GBDSL Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 2 kΩ Power Rating: 1.5 W Number of Resistors: 15 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-2-202LF; 4116R-2-202; M8340102K2001GBS11; M8340102K2001GBD04; 4114R-2-202; M8340101K2001JBD04; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074510-M8340102M200 1GBDSL Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 2 kΩ Power Rating: 1.5 W Number of Resistors: 15 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-2-202LF; 4116R-2-202; M8340102K2001GBS11; M8340102K2001GBD04; 4114R-2-202; M8340101K2001JBD04; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - M8340102M2001GBDSL - 1074510-M8340102M2001GBDSL - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340102M2001GBDSL
1074510-M8340102M2001GBDSL
Resistor Networks, Arrays - M8340102M2001GBDSL 1074510-M8340102M2001GBDSL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074510-M8340102M200 1GBDSL Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 2 kΩ Power Rating: 1.5 W Number of Resistors: 15 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-2-202LF; 4116R-2-202; M8340102K2001GBS11; M8340102K2001GBD04; 4114R-2-202; M8340101K2001JBD04; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074510-M8340102M2001GBDSL
Number of Terminals: 16
Mounting: SMD (SMT)
Temperature Coefficient: 300 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 2 kΩ
Power Rating: 1.5 W
Number of Resistors: 15
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-2-202LF; 4116R-2-202; M8340102K2001GBS11; M8340102K2001GBD04; 4114R-2-202; M8340101K2001JBD04;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
1.5W DIP Resistor - 50-M8340102M2001GBDSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W DIP Resistor
50-M8340102M2001GBDSL
1.5W DIP Resistor 50-M8340102M2001GBDSL
Res Thick Film NET 2K Ohm 2% 1.5W ±300ppm/°C BUS Molded 16-Pin DIP Pin Thru-Hole Tube Product overview: M8340102M2001GBDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340102M2001GBDS L can be used for catalog matching and distributor lookup.

Res Thick Film NET 2K Ohm 2% 1.5W ±300ppm/°C BUS Molded 16-Pin DIP Pin Thru-Hole Tube Product overview: M8340102M2001GBDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340102M2001GBDSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks & Arrays - 3110-M8340102M2001GBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M2001GBDSL
Resistor Networks & Arrays 3110-M8340102M2001GBDSL
MDM16-01 2K 2% M M8340102M2001GB DSL

MDM16-01 2K 2% M M8340102M2001GB DSL

Supplier's Site Datasheet
Mdm16-01 2K 2% M M8340102M2001Gb Dsl Vishay - 27P8651 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-01 2K 2% M M8340102M2001Gb Dsl Vishay
27P8651
Mdm16-01 2K 2% M M8340102M2001Gb Dsl Vishay 27P8651
MDM16-01 2K 2% M M8340102M2001GB DSL

MDM16-01 2K 2% M M8340102M2001GB DSL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 1074510-M8340102M2001GBDSL 50-M8340102M2001GBDSL 3110-M8340102M2001GBDSL 27P8651
Product Name Resistor Networks, Arrays - M8340102M2001GBDSL 1.5W DIP Resistor Resistor Networks & Arrays Mdm16-01 2K 2% M M8340102M2001Gb Dsl Vishay
Configuration Chip Array Chip Array Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms 2000 ohms
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Power Rating 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details