Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M2000JBDSL

Description
MDM16-01 200 5% M M8340102M2000JB DSL
Request a Quote Datasheet
Description
MDM16-01 200 5% M M8340102M2000JB DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M2000JBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M2000JBDSL
Resistor Networks & Arrays 3110-M8340102M2000JBDSL
MDM16-01 200 5% M M8340102M2000JB DSL

MDM16-01 200 5% M M8340102M2000JB DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M2000JBDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Resistor Capacitor Network - RG1783-1 - Electrocube, Inc.
Specs
Configuration Resistor, Capacitor Network
Resistance Range 22 ohms
Tolerance 10 +/- %
View Details
Precision Resistor - USN 2-1410 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 1 to 150000 ohms
View Details
Resistor Networks, Arrays - 13-AF164-JR-0736RLTR-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 36 ohms
View Details