Res Thick Film NET 15K Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
MDM16-03 15K 1% M M8340102M1502FA D04
Resistor Network,Thick Film,15KOhms,100WV,1
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340102M1502FAD04 | 3110-M8340102M1502FAD04 | 74K6072 |
| Product Name | Res Thick Film NET 15K Ohm 1% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Network,thick Film,15Kohms,100Wv,1+/-% Tol,300Ppm-Tc,8525-Case Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 200 ±ppm/°C |