Vishay Intertechnology, Inc. Res Thick Film NET 1.5K Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102M1501GBD04

Description
Res Thick Film NET 1.5K Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 1.5K Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 1.5K Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube - M8340102M1501GBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 1.5K Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
M8340102M1501GBD04
Res Thick Film NET 1.5K Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102M1501GBD04
Res Thick Film NET 1.5K Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 1.5K Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102M1501GBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M1501GBD04
Resistor Networks & Arrays 3110-M8340102M1501GBD04
MDM16-01 1.5K 2% M M8340102M1501GB D04

MDM16-01 1.5K 2% M M8340102M1501GB D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340102M1501GBD04 3110-M8340102M1501GBD04
Product Name Res Thick Film NET 1.5K Ohm 2% 1.5W ¦300ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 300 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers