MDM16-03 13K 2% M M8340102M1302GA D04
Res Thick Film NET 13K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340102M1302GAD04 | M8340102M1302GAD04 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 13K Ohm 2% 1.6W ¦300ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 13000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |