Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102M1210FADSL

Description
MDM16-03 121 1% M M8340102M1210FA DSL
Request a Quote
Description
MDM16-03 121 1% M M8340102M1210FA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MDM16-03 resistor network is a 16-pin dual-in-line molded DIP containing eight isolated resistors, qualified to MIL-PRF-83401 with epoxy molded construction and hot-solder-dipped terminals. It has a power rating of 0.20 W per resistor at 70 °C, resistance range of 10 Ω to 1 MΩ, and standard tolerance of ±2 %, with TCR options of ±100 ppm/°C or ±300 ppm/°C. The device operates from -55 °C to +125 °C, withstands 100 V DC, and has an insulation resistance of 10,000 MΩ. Dimensions are 0.850 in × 0.700 in (21.59 mm × 17.78 mm).

Datasheet Summary
Powered by GS/AI

The MDM16-03 resistor network is a 16-pin dual-in-line molded DIP containing eight isolated resistors, qualified to MIL-PRF-83401 with epoxy molded construction and hot-solder-dipped terminals. It has a power rating of 0.20 W per resistor at 70 °C, resistance range of 10 Ω to 1 MΩ, and standard tolerance of ±2 %, with TCR options of ±100 ppm/°C or ±300 ppm/°C. The device operates from -55 °C to +125 °C, withstands 100 V DC, and has an insulation resistance of 10,000 MΩ. Dimensions are 0.850 in × 0.700 in (21.59 mm × 17.78 mm).

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102M1210FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102M1210FADSL
Resistor Networks & Arrays 3110-M8340102M1210FADSL
MDM16-03 121 1% M M8340102M1210FA DSL

MDM16-03 121 1% M M8340102M1210FA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102M1210FADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE472J - 967945-CN2B4TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Network Resistor - TF3009B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4114R-1-181-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 180 ohms
View Details
2 suppliers
Precision High Voltage Divider - Series HVT 7 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details