The M8340102M1200GADSL is a 16-pin military-grade thick film resistor network conforming to MIL-PRF-83401, molded in a dual-in-line package measuring 21.59 mm in length and 17.78 mm in width. It contains eight isolated resistors with a resistance value of 120 Ω, a tolerance of ±2%, and a temperature coefficient of ±300 ppm/°C. The device operates from -55 °C to +125 °C, supports a maximum voltage of 100 V DC, and features hot-solder-dipped copper alloy terminals in a tin/lead finish with bulk tube packaging. All devices are screened per MIL-PRF-83401 Group A, Subgroup 1 and meet MIL-STD-202 Method 210 Condition D for soldering heat resistance.
MDM16-03 120 2% M M8340102M1200GA DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340102M1200GADSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |