Vishay Precision Group Mdm16-05-331/391J 5% K M8340102Ka009Jj D Vishay M8340102KA009JJDSL

Description
MDM16-05-331/391J 5% K M8340102KA009JJ D
Description
MDM16-05-331/391J 5% K M8340102KA009JJ D

Suppliers

Company
Product
Description
Supplier Links
Mdm16-05-331/391J 5% K M8340102Ka009Jj D Vishay - 27P8123 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-05-331/391J 5% K M8340102Ka009Jj D Vishay
27P8123
Mdm16-05-331/391J 5% K M8340102Ka009Jj D Vishay 27P8123
MDM16-05-331/391J 5% K M8340102KA009JJ D

MDM16-05-331/391J 5% K M8340102KA009JJ D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27P8123
Product Name Mdm16-05-331/391J 5% K M8340102Ka009Jj D Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details