Vishay Precision Group Res Thick Film NET 180 Ohm/390 Ohm 2% 1.4W ¦100ppm/¦C TERM 16-Pin DIP Pin Thru-Hole Tube M8340102KA006GJD04

Description
Res Thick Film NET 180 Ohm/390 Ohm 2% 1.4W ¦100ppm/¦C TERM 16-Pin DIP Pin Thru-Hole Tube
Request a Quote
Description
Res Thick Film NET 180 Ohm/390 Ohm 2% 1.4W ¦100ppm/¦C TERM 16-Pin DIP Pin Thru-Hole Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 180 Ohm/390 Ohm 2% 1.4W ¦100ppm/¦C TERM 16-Pin DIP Pin Thru-Hole Tube - M8340102KA006GJD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 180 Ohm/390 Ohm 2% 1.4W ¦100ppm/¦C TERM 16-Pin DIP Pin Thru-Hole Tube
M8340102KA006GJD04
Res Thick Film NET 180 Ohm/390 Ohm 2% 1.4W ¦100ppm/¦C TERM 16-Pin DIP Pin Thru-Hole Tube M8340102KA006GJD04
Res Thick Film NET 180 Ohm/390 Ohm 2% 1.4W ¦100ppm/¦C TERM 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 180 Ohm/390 Ohm 2% 1.4W ¦100ppm/¦C TERM 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm16-05-181/391G 2% K M8340102Ka006Gj D Vishay - 74K5561 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-05-181/391G 2% K M8340102Ka006Gj D Vishay
74K5561
Mdm16-05-181/391G 2% K M8340102Ka006Gj D Vishay 74K5561
MDM16-05-181/391G 2% K M8340102KA006GJ D

MDM16-05-181/391G 2% K M8340102KA006GJ D

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M8340102KA006GJD04 74K5561
Product Name Res Thick Film NET 180 Ohm/390 Ohm 2% 1.4W ¦100ppm/¦C TERM 16-Pin DIP Pin Thru-Hole Tube Mdm16-05-181/391G 2% K M8340102Ka006Gj D Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers