Vishay Precision Group Res Thick Film NET 8.06K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102K8061FAD04

Description
Res Thick Film NET 8.06K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 8.06K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 8.06K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102K8061FAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 8.06K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102K8061FAD04
Res Thick Film NET 8.06K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102K8061FAD04
Res Thick Film NET 8.06K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 8.06K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102K8061FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K8061FAD04
Resistor Networks & Arrays 3110-M8340102K8061FAD04
MDM16-03 8.06K 1% K M8340102K8061FA D04

MDM16-03 8.06K 1% K M8340102K8061FA D04

Supplier's Site Datasheet
Mdm16-03 8.06K 1% K M8340102K8061Fa D04 Vishay - 74K5979 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 8.06K 1% K M8340102K8061Fa D04 Vishay
74K5979
Mdm16-03 8.06K 1% K M8340102K8061Fa D04 Vishay 74K5979
MDM16-03 8.06K 1% K M8340102K8061FA D04

MDM16-03 8.06K 1% K M8340102K8061FA D04

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number M8340102K8061FAD04 3110-M8340102K8061FAD04 74K5979
Product Name Res Thick Film NET 8.06K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays Mdm16-03 8.06K 1% K M8340102K8061Fa D04 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details