Vishay Precision Group Resistor Networks & Arrays M8340102K68R1FBD04

Description
MDM16-01 68.1 1% K M8340102K68R1FB D04
Request a Quote Datasheet
Description
MDM16-01 68.1 1% K M8340102K68R1FB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K68R1FBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K68R1FBD04
Resistor Networks & Arrays 3110-M8340102K68R1FBD04
MDM16-01 68.1 1% K M8340102K68R1FB D04

MDM16-01 68.1 1% K M8340102K68R1FB D04

Supplier's Site Datasheet
Res Thick Film NET 68.1 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube - M8340102K68R1FBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 68.1 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
M8340102K68R1FBD04
Res Thick Film NET 68.1 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102K68R1FBD04
Res Thick Film NET 68.1 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 68.1 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm16-01 68.1 1% K M8340102K68R1Fb D04 Vishay - 74K5950 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-01 68.1 1% K M8340102K68R1Fb D04 Vishay
74K5950
Mdm16-01 68.1 1% K M8340102K68R1Fb D04 Vishay 74K5950
MDM16-01 68.1 1% K M8340102K68R1FB D04

MDM16-01 68.1 1% K M8340102K68R1FB D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340102K68R1FBD04 M8340102K68R1FBD04 74K5950
Product Name Resistor Networks & Arrays Res Thick Film NET 68.1 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube Mdm16-01 68.1 1% K M8340102K68R1Fb D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15400 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details