Vishay Intertechnology, Inc. Res Thick Film NET 5.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102K5621FAD04

Description
Res Thick Film NET 5.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 5.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 5.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102K5621FAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 5.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102K5621FAD04
Res Thick Film NET 5.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102K5621FAD04
Res Thick Film NET 5.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 5.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102K5621FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K5621FAD04
Resistor Networks & Arrays 3110-M8340102K5621FAD04
MDM16-03 5.62K 1% K M8340102K5621FA D04

MDM16-03 5.62K 1% K M8340102K5621FA D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340102K5621FAD04 3110-M8340102K5621FAD04
Product Name Res Thick Film NET 5.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details