Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K5492FADSL

Description
MDM16-03 54.9K 1% K M8340102K5492FA DSL
Request a Quote
Description
MDM16-03 54.9K 1% K M8340102K5492FA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340102K5492FADSL is a 16-pin, dual-in-line, molded DIP resistor network compliant with MIL-PRF-83401, featuring an isolated schematic (03) with a resistance value of 54.9 kΩ and a tolerance of ±1%. It has a TCR of ±100 ppm/°C, operates from -55 °C to +125 °C, and is rated for 1.6 W at 70 °C. The package measures 21.59 mm × 17.78 mm with a height of 7.87 mm, and the terminals are hot-solder dipped. It is supplied in tube packaging with tin/lead finish and single-lot date coding.

Datasheet Summary
Powered by GS/AI

The M8340102K5492FADSL is a 16-pin, dual-in-line, molded DIP resistor network compliant with MIL-PRF-83401, featuring an isolated schematic (03) with a resistance value of 54.9 kΩ and a tolerance of ±1%. It has a TCR of ±100 ppm/°C, operates from -55 °C to +125 °C, and is rated for 1.6 W at 70 °C. The package measures 21.59 mm × 17.78 mm with a height of 7.87 mm, and the terminals are hot-solder dipped. It is supplied in tube packaging with tin/lead finish and single-lot date coding.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K5492FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K5492FADSL
Resistor Networks & Arrays 3110-M8340102K5492FADSL
MDM16-03 54.9K 1% K M8340102K5492FA DSL

MDM16-03 54.9K 1% K M8340102K5492FA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K5492FADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4KTTD103J - 969249-CN1J4KTTD103J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Network Resistor - TF3008A - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4108R-1-202LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 2000 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details