Vishay Precision Group Resistor Networks & Arrays M8340102K4993FADSL

Description
MDM16-03 499K 1% K M8340102K4993FA DSL
Request a Quote Datasheet
Description
MDM16-03 499K 1% K M8340102K4993FA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K4993FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K4993FADSL
Resistor Networks & Arrays 3110-M8340102K4993FADSL
MDM16-03 499K 1% K M8340102K4993FA DSL

MDM16-03 499K 1% K M8340102K4993FA DSL

Supplier's Site Datasheet
Mdm16-03 499K 1% K M8340102K4993Fa Dsl Vishay - 27P8446 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 499K 1% K M8340102K4993Fa Dsl Vishay
27P8446
Mdm16-03 499K 1% K M8340102K4993Fa Dsl Vishay 27P8446
MDM16-03 499K 1% K M8340102K4993FA DSL

MDM16-03 499K 1% K M8340102K4993FA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102K4993FADSL 27P8446
Product Name Resistor Networks & Arrays Mdm16-03 499K 1% K M8340102K4993Fa Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers