MDM16-01 47K 2% K M8340102K4702GB S11
Res Thick Film NET 47K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole
MDM16-01 47K 2% K M8340102K4702GB S11
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340102K4702GBS11 | M8340102K4702GBS11 | 74K5875 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 47K Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole | Mdm16-01 47K 2% K M8340102K4702Gb S11 Vishay |
| Configuration | Chip Array | Single Resistor | |
| Packing Method | Tube | ||
| Resistance Range | 47000 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |