MDM16-01 470 2% K M8340102K4700GB D04
Res Thick Film NET 470 Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
MDM16-01 470 2% K M8340102K4700GB D04
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340102K4700GBD04 | M8340102K4700GBD04 | 74K5864 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 470 Ohm 2% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube | Mdm16-01 470 2% K M8340102K4700Gb D04 Vishay |
| Configuration | Chip Array | Single Resistor | |
| Packing Method | Tube | ||
| Resistance Range | 470 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % |