Vishay Precision Group Resistor Networks & Arrays M8340102K4321FBDSL

Description
MDM16-01 4.32K 1% K M8340102K4321FB DSL
Request a Quote Datasheet
Description
MDM16-01 4.32K 1% K M8340102K4321FB DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K4321FBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K4321FBDSL
Resistor Networks & Arrays 3110-M8340102K4321FBDSL
MDM16-01 4.32K 1% K M8340102K4321FB DSL

MDM16-01 4.32K 1% K M8340102K4321FB DSL

Supplier's Site Datasheet
Mdm16-01 4.32K 1% K M8340102K4321Fb Dsl Vishay - 27P8409 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-01 4.32K 1% K M8340102K4321Fb Dsl Vishay
27P8409
Mdm16-01 4.32K 1% K M8340102K4321Fb Dsl Vishay 27P8409
MDM16-01 4.32K 1% K M8340102K4321FB DSL

MDM16-01 4.32K 1% K M8340102K4321FB DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102K4321FBDSL 27P8409
Product Name Resistor Networks & Arrays Mdm16-01 4.32K 1% K M8340102K4321Fb Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details