Vishay Precision Group 1.6W DIP Resistor M8340102K3011FAD04

Description
Res Thick Film NET 3.01K Ohm 1% 1.6W ±100ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube Product overview: M8340102K3011FAD04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340102K3011FAD0 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film NET 3.01K Ohm 1% 1.6W ±100ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube Product overview: M8340102K3011FAD04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340102K3011FAD0 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6W DIP Resistor - 50-M8340102K3011FAD04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6W DIP Resistor
50-M8340102K3011FAD04
1.6W DIP Resistor 50-M8340102K3011FAD04
Res Thick Film NET 3.01K Ohm 1% 1.6W ±100ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube Product overview: M8340102K3011FAD04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340102K3011FAD0 4 can be used for catalog matching and distributor lookup.

Res Thick Film NET 3.01K Ohm 1% 1.6W ±100ppm/°C ISOL Molded 16-Pin DIP Pin Thru-Hole Tube Product overview: M8340102K3011FAD04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.6W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340102K3011FAD04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340102K3011FAD04 - 1066597-M8340102K3011FAD04 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340102K3011FAD04
1066597-M8340102K3011FAD04
Resistor Networks, Arrays - M8340102K3011FAD04 1066597-M8340102K3011FAD04
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066597-M8340102K301 1FAD04 Number of Terminals: 16 Mounting: SMD (SMT) Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 3.01 kΩ Power Rating: 1.6 W Number of Resistors: 8 Number of Pins: 16 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4116R-1-332LF; 4116R-1-332; MDP16033K30GD04; 4116R-1-302LF; MDP16013K30GE04; MDP16013K30GD04; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066597-M8340102K3011FAD04
Number of Terminals: 16
Mounting: SMD (SMT)
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 3.01 kΩ
Power Rating: 1.6 W
Number of Resistors: 8
Number of Pins: 16
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4116R-1-332LF; 4116R-1-332; MDP16033K30GD04; 4116R-1-302LF; MDP16013K30GE04; MDP16013K30GD04;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Resistor Networks & Arrays - 3110-M8340102K3011FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K3011FAD04
Resistor Networks & Arrays 3110-M8340102K3011FAD04
MDM16-03 3.01K 1% K M8340102K3011FA D04

MDM16-03 3.01K 1% K M8340102K3011FA D04

Supplier's Site Datasheet
Res Thick Film NET 3.01K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102K3011FAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 3.01K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102K3011FAD04
Res Thick Film NET 3.01K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102K3011FAD04
Res Thick Film NET 3.01K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 3.01K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm16-03 3.01K 1% K M8340102K3011Fa D04 Vishay - 74K5783 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 3.01K 1% K M8340102K3011Fa D04 Vishay
74K5783
Mdm16-03 3.01K 1% K M8340102K3011Fa D04 Vishay 74K5783
MDM16-03 3.01K 1% K M8340102K3011FA D04

MDM16-03 3.01K 1% K M8340102K3011FA D04

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors Resistors
Product Number 50-M8340102K3011FAD04 1066597-M8340102K3011FAD04 3110-M8340102K3011FAD04 M8340102K3011FAD04 74K5783
Product Name 1.6W DIP Resistor Resistor Networks, Arrays - M8340102K3011FAD04 Resistor Networks & Arrays Res Thick Film NET 3.01K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube Mdm16-03 3.01K 1% K M8340102K3011Fa D04 Vishay
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging DIP Surface Mount Technology (SMT / SMD) ThroughHole
Resistance Range 3010 ohms 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details