Vishay Intertechnology, Inc. Res Thick Film NET 300 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102K3000GAD04

Description
Res Thick Film NET 300 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 300 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 300 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102K3000GAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 300 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102K3000GAD04
Res Thick Film NET 300 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102K3000GAD04
Res Thick Film NET 300 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 300 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102K3000GAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K3000GAD04
Resistor Networks & Arrays 3110-M8340102K3000GAD04
MDM16-03 300 2% K M8340102K3000GA D04

MDM16-03 300 2% K M8340102K3000GA D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340102K3000GAD04 3110-M8340102K3000GAD04
Product Name Res Thick Film NET 300 Ohm 2% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details