Vishay Precision Group Resistor Networks & Arrays M8340102K2212FADSL

Description
MDM16-03 22.1K 1% K M8340102K2212FA DSL
Request a Quote Datasheet
Description
MDM16-03 22.1K 1% K M8340102K2212FA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K2212FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K2212FADSL
Resistor Networks & Arrays 3110-M8340102K2212FADSL
MDM16-03 22.1K 1% K M8340102K2212FA DSL

MDM16-03 22.1K 1% K M8340102K2212FA DSL

Supplier's Site Datasheet
Mdm16-03 22.1K 1% K M8340102K2212Fa Dsl Vishay - 27P8289 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 22.1K 1% K M8340102K2212Fa Dsl Vishay
27P8289
Mdm16-03 22.1K 1% K M8340102K2212Fa Dsl Vishay 27P8289
MDM16-03 22.1K 1% K M8340102K2212FA DSL

MDM16-03 22.1K 1% K M8340102K2212FA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102K2212FADSL 27P8289
Product Name Resistor Networks & Arrays Mdm16-03 22.1K 1% K M8340102K2212Fa Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor Networks, Arrays - CN1J4KTTD104J - 1134700-CN1J4KTTD104J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details