Vishay Precision Group Resistor Networks & Arrays M8340102K2003JBDSL

Description
MDM16-01 200K 5% K M8340102K2003JB DSL
Request a Quote Datasheet
Description
MDM16-01 200K 5% K M8340102K2003JB DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K2003JBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K2003JBDSL
Resistor Networks & Arrays 3110-M8340102K2003JBDSL
MDM16-01 200K 5% K M8340102K2003JB DSL

MDM16-01 200K 5% K M8340102K2003JB DSL

Supplier's Site Datasheet
Mdm16-01 200K 5% K M8340102K2003Jb Dsl Vishay - 27P8265 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-01 200K 5% K M8340102K2003Jb Dsl Vishay
27P8265
Mdm16-01 200K 5% K M8340102K2003Jb Dsl Vishay 27P8265
MDM16-01 200K 5% K M8340102K2003JB DSL

MDM16-01 200K 5% K M8340102K2003JB DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340102K2003JBDSL 27P8265
Product Name Resistor Networks & Arrays Mdm16-01 200K 5% K M8340102K2003Jb Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details