Vishay Precision Group Resistor Networks & Arrays M8340102K1960FAD04

Description
MDM16-03 196 1% K M8340102K1960FA D04
Request a Quote Datasheet
Description
MDM16-03 196 1% K M8340102K1960FA D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K1960FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K1960FAD04
Resistor Networks & Arrays 3110-M8340102K1960FAD04
MDM16-03 196 1% K M8340102K1960FA D04

MDM16-03 196 1% K M8340102K1960FA D04

Supplier's Site Datasheet
Res Thick Film NET 196 Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube - M8340102K1960FAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 196 Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
M8340102K1960FAD04
Res Thick Film NET 196 Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube M8340102K1960FAD04
Res Thick Film NET 196 Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 196 Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm16-03 196 1% K M8340102K1960Fa D04 Vishay - 74K5687 - Newark, An Avnet Company
Chicago, IL, United States
Mdm16-03 196 1% K M8340102K1960Fa D04 Vishay
74K5687
Mdm16-03 196 1% K M8340102K1960Fa D04 Vishay 74K5687
MDM16-03 196 1% K M8340102K1960FA D04

MDM16-03 196 1% K M8340102K1960FA D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340102K1960FAD04 M8340102K1960FAD04 74K5687
Product Name Resistor Networks & Arrays Res Thick Film NET 196 Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube Mdm16-03 196 1% K M8340102K1960Fa D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 196 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details