Res Thick Film NET 1.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
MDM16-03 1.62K 1% K M8340102K1621FA D04
MDM16-03 1.62K 1% K M8340102K1621FA D04
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340102K1621FAD04 | 3110-M8340102K1621FAD04 | 74K5667 |
| Product Name | Res Thick Film NET 1.62K Ohm 1% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Mdm16-03 1.62K 1% K M8340102K1621Fa D04 Vishay |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |