Vishay Intertechnology, Inc. Res Thick Film NET 150 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102K1500FBD04

Description
Res Thick Film NET 150 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 150 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 150 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube - M8340102K1500FBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 150 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
M8340102K1500FBD04
Res Thick Film NET 150 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102K1500FBD04
Res Thick Film NET 150 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 150 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102K1500FBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K1500FBD04
Resistor Networks & Arrays 3110-M8340102K1500FBD04
MDM16-01 150 1% K M8340102K1500FB D04

MDM16-01 150 1% K M8340102K1500FB D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340102K1500FBD04 3110-M8340102K1500FBD04
Product Name Res Thick Film NET 150 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details