Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340102K1132FADSL

Description
MDM16-03 11.3K 1% K M8340102K1132FA DSL
Request a Quote
Description
MDM16-03 11.3K 1% K M8340102K1132FA DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MDM16-03 resistor network with 8 isolated resistors, 11.3 kΩ ±1 %, ±100 ppm/°C TCR, in a 16-pin dual-in-line molded epoxy package measuring 21.59 mm × 17.78 mm × 7.87 mm, rated for -55 °C to +125 °C operation and 100 V DC maximum voltage, with tin/lead terminals in tube packaging.

Datasheet Summary
Powered by GS/AI

MDM16-03 resistor network with 8 isolated resistors, 11.3 kΩ ±1 %, ±100 ppm/°C TCR, in a 16-pin dual-in-line molded epoxy package measuring 21.59 mm × 17.78 mm × 7.87 mm, rated for -55 °C to +125 °C operation and 100 V DC maximum voltage, with tin/lead terminals in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340102K1132FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K1132FADSL
Resistor Networks & Arrays 3110-M8340102K1132FADSL
MDM16-03 11.3K 1% K M8340102K1132FA DSL

MDM16-03 11.3K 1% K M8340102K1132FA DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340102K1132FADSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
Network Resistor - TF3007B - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 25 to 1.00E7 ohms
View Details
Resistor Networks, Arrays - 4114R-1-680LF-ND - DigiKey
Specs
Configuration Chip Array
Packing Method Tube
Resistance Range 68 ohms
View Details
2 suppliers
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details