Res Thick Film NET 10K Ohm 5% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube
MDM16-03 10K 5% K M8340102K1002JA D04
Resistor Network,Thick Film,10KOhms,100WV,5
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks | Resistors |
| Product Number | M8340102K1002JAD04 | 3110-M8340102K1002JAD04 | 74K5584 |
| Product Name | Res Thick Film NET 10K Ohm 5% 1.6W ¦100ppm/¦C ISOL 16-Pin DIP Pin Thru-Hole Tube | Resistor Networks & Arrays | Resistor Network,thick Film,10Kohms,100Wv,5+/-% Tol,100Ppm-Tc,8525-Case Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |