Vishay Intertechnology, Inc. Res Thick Film NET 100 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102K1000FBD04

Description
Res Thick Film NET 100 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 100 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 100 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube - M8340102K1000FBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 100 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube
M8340102K1000FBD04
Res Thick Film NET 100 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube M8340102K1000FBD04
Res Thick Film NET 100 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 100 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340102K1000FBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340102K1000FBD04
Resistor Networks & Arrays 3110-M8340102K1000FBD04
MDM16-01 100 1% K M8340102K1000FB D04

MDM16-01 100 1% K M8340102K1000FB D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340102K1000FBD04 3110-M8340102K1000FBD04
Product Name Res Thick Film NET 100 Ohm 1% 1.5W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers