Vishay Precision Group Resistor Networks & Arrays M8340101M8201GADSL

Description
MDM14-03 8.2K 2% M M8340101M8201GA DSL
Request a Quote Datasheet
Description
MDM14-03 8.2K 2% M M8340101M8201GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M8201GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M8201GADSL
Resistor Networks & Arrays 3110-M8340101M8201GADSL
MDM14-03 8.2K 2% M M8340101M8201GA DSL

MDM14-03 8.2K 2% M M8340101M8201GA DSL

Supplier's Site Datasheet
Mdm14-03 8.2K 2% M M8340101M8201Ga Dsl Vishay - 27P8114 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 8.2K 2% M M8340101M8201Ga Dsl Vishay
27P8114
Mdm14-03 8.2K 2% M M8340101M8201Ga Dsl Vishay 27P8114
MDM14-03 8.2K 2% M M8340101M8201GA DSL

MDM14-03 8.2K 2% M M8340101M8201GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101M8201GADSL 27P8114
Product Name Resistor Networks & Arrays Mdm14-03 8.2K 2% M M8340101M8201Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor For Linear Network Te Connectivity Sensors - 77AH7715 - Newark, An Avnet Company
Specs
Configuration Single Resistor; Resistor, Capacitor Network
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers