Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340101M5601JBD04

Description
MDM14-01 5.6K 5% M M8340101M5601JB D04
Request a Quote Datasheet
Description
MDM14-01 5.6K 5% M M8340101M5601JB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M5601JBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M5601JBD04
Resistor Networks & Arrays 3110-M8340101M5601JBD04
MDM14-01 5.6K 5% M M8340101M5601JB D04

MDM14-01 5.6K 5% M M8340101M5601JB D04

Supplier's Site Datasheet
Resistor Networks, Arrays - M8340101M5601JBD04 - 1074507-M8340101M5601JBD04 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340101M5601JBD04
1074507-M8340101M5601JBD04
Resistor Networks, Arrays - M8340101M5601JBD04 1074507-M8340101M5601JBD04
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074507-M8340101M560 1JBD04 Number of Terminals: 14 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 5.6 kΩ Power Rating: 1.3 W Number of Resistors: 13 Number of Pins: 14 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): M8340102M5101GBD04; 4116R-2-562; 4116R-2-562LF; M8340101K5111FBD04; 4116R-1-562LF; MDP16035K60GD04; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074507-M8340101M5601JBD04
Number of Terminals: 14
Mounting: SMD (SMT)
Temperature Coefficient: 300 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 5.6 kΩ
Power Rating: 1.3 W
Number of Resistors: 13
Number of Pins: 14
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): M8340102M5101GBD04; 4116R-2-562; 4116R-2-562LF; M8340101K5111FBD04; 4116R-1-562LF; MDP16035K60GD04;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
1.3W DIP Resistor - 50-M8340101M5601JBD04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3W DIP Resistor
50-M8340101M5601JBD04
1.3W DIP Resistor 50-M8340101M5601JBD04
Res Thick Film NET 5.6K Ohm 5% 1.3W ±300ppm/°C BUS Molded 14-Pin DIP Pin Thru-Hole Tube Product overview: M8340101M5601JBD04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340101M5601JBD0 4 can be used for catalog matching and distributor lookup.

Res Thick Film NET 5.6K Ohm 5% 1.3W ±300ppm/°C BUS Molded 14-Pin DIP Pin Thru-Hole Tube Product overview: M8340101M5601JBD04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340101M5601JBD04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340101M5601JBD04 1074507-M8340101M5601JBD04 50-M8340101M5601JBD04
Product Name Resistor Networks & Arrays Resistor Networks, Arrays - M8340101M5601JBD04 1.3W DIP Resistor
Configuration Chip Array Chip Array
Packing Method Tube
Resistance Range 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details