Vishay Precision Group Resistor Networks & Arrays M8340101M5601GBDSL

Description
MDM14-01 5.6K 2% M M8340101M5601GB DSL
Request a Quote Datasheet
Description
MDM14-01 5.6K 2% M M8340101M5601GB DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M5601GBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M5601GBDSL
Resistor Networks & Arrays 3110-M8340101M5601GBDSL
MDM14-01 5.6K 2% M M8340101M5601GB DSL

MDM14-01 5.6K 2% M M8340101M5601GB DSL

Supplier's Site Datasheet
1.3W DIP Resistor - 50-M8340101M5601GBDSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3W DIP Resistor
50-M8340101M5601GBDSL
1.3W DIP Resistor 50-M8340101M5601GBDSL
Res Thick Film NET 5.6K Ohm 2% 1.3W ±300ppm/°C BUS Molded 14-Pin DIP Pin Thru-Hole Tube Product overview: M8340101M5601GBDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340101M5601GBDS L can be used for catalog matching and distributor lookup.

Res Thick Film NET 5.6K Ohm 2% 1.3W ±300ppm/°C BUS Molded 14-Pin DIP Pin Thru-Hole Tube Product overview: M8340101M5601GBDSL from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.3W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-M8340101M5601GBDSL can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - M8340101M5601GBDSL - 1074506-M8340101M5601GBDSL - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - M8340101M5601GBDSL
1074506-M8340101M5601GBDSL
Resistor Networks, Arrays - M8340101M5601GBDSL 1074506-M8340101M5601GBDSL
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074506-M8340101M560 1GBDSL Number of Terminals: 14 Mounting: SMD (SMT) Temperature Coefficient: 300 ppm/°C Military Standard: MIL-PRF-83401 Resistance: 5.6 kΩ Power Rating: 1.3 W Number of Resistors: 13 Number of Pins: 14 Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): M8340102M5101GBD04; 4116R-2-562; 4116R-2-562LF; M8340101K5111FBD04; 4116R-1-562LF; MDP16035K60GD04; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074506-M8340101M5601GBDSL
Number of Terminals: 14
Mounting: SMD (SMT)
Temperature Coefficient: 300 ppm/°C
Military Standard: MIL-PRF-83401
Resistance: 5.6 kΩ
Power Rating: 1.3 W
Number of Resistors: 13
Number of Pins: 14
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): M8340102M5101GBD04; 4116R-2-562; 4116R-2-562LF; M8340101K5111FBD04; 4116R-1-562LF; MDP16035K60GD04;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Mdm14-01 5.6K 2% M M8340101M5601Gb Dsl Vishay - 27P8090 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-01 5.6K 2% M M8340101M5601Gb Dsl Vishay
27P8090
Mdm14-01 5.6K 2% M M8340101M5601Gb Dsl Vishay 27P8090
MDM14-01 5.6K 2% M M8340101M5601GB DSL

MDM14-01 5.6K 2% M M8340101M5601GB DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 3110-M8340101M5601GBDSL 50-M8340101M5601GBDSL 1074506-M8340101M5601GBDSL 27P8090
Product Name Resistor Networks & Arrays 1.3W DIP Resistor Resistor Networks, Arrays - M8340101M5601GBDSL Mdm14-01 5.6K 2% M M8340101M5601Gb Dsl Vishay
Configuration Chip Array Chip Array Single Resistor
Packing Method Tube
Resistance Range 5600 ohms 5600 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details