Vishay Precision Group Resistor Networks & Arrays M8340101M5600JBDSL

Description
MDM14-01 560 5% M M8340101M5600JB DSL
Request a Quote Datasheet
Description
MDM14-01 560 5% M M8340101M5600JB DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M5600JBDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M5600JBDSL
Resistor Networks & Arrays 3110-M8340101M5600JBDSL
MDM14-01 560 5% M M8340101M5600JB DSL

MDM14-01 560 5% M M8340101M5600JB DSL

Supplier's Site Datasheet
Mdm14-01 560 5% M M8340101M5600Jb Dsl Vishay - 27P8089 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-01 560 5% M M8340101M5600Jb Dsl Vishay
27P8089
Mdm14-01 560 5% M M8340101M5600Jb Dsl Vishay 27P8089
MDM14-01 560 5% M M8340101M5600JB DSL

MDM14-01 560 5% M M8340101M5600JB DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101M5600JBDSL 27P8089
Product Name Resistor Networks & Arrays Mdm14-01 560 5% M M8340101M5600Jb Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers