Vishay Precision Group Resistor Networks & Arrays M8340101M22R0JADSL

Description
MDM14-03 22 5% M M8340101M22R0JA DSL
Request a Quote Datasheet
Description
MDM14-03 22 5% M M8340101M22R0JA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M22R0JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M22R0JADSL
Resistor Networks & Arrays 3110-M8340101M22R0JADSL
MDM14-03 22 5% M M8340101M22R0JA DSL

MDM14-03 22 5% M M8340101M22R0JA DSL

Supplier's Site Datasheet
Mdm14-03 22 5% M M8340101M22R0Ja Dsl Vishay - 27P8004 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 22 5% M M8340101M22R0Ja Dsl Vishay
27P8004
Mdm14-03 22 5% M M8340101M22R0Ja Dsl Vishay 27P8004
MDM14-03 22 5% M M8340101M22R0JA DSL

MDM14-03 22 5% M M8340101M22R0JA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101M22R0JADSL 27P8004
Product Name Resistor Networks & Arrays Mdm14-03 22 5% M M8340101M22R0Ja Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers