Vishay Precision Group Resistor Networks & Arrays M8340101M2203JADSL

Description
MDM14-03 220K 5% M M8340101M2203JA DSL
Request a Quote Datasheet
Description
MDM14-03 220K 5% M M8340101M2203JA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101M2203JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101M2203JADSL
Resistor Networks & Arrays 3110-M8340101M2203JADSL
MDM14-03 220K 5% M M8340101M2203JA DSL

MDM14-03 220K 5% M M8340101M2203JA DSL

Supplier's Site Datasheet
Mdm14-03 220K 5% M M8340101M2203Ja Dsl Vishay - 27P8019 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 220K 5% M M8340101M2203Ja Dsl Vishay
27P8019
Mdm14-03 220K 5% M M8340101M2203Ja Dsl Vishay 27P8019
MDM14-03 220K 5% M M8340101M2203JA DSL

MDM14-03 220K 5% M M8340101M2203JA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101M2203JADSL 27P8019
Product Name Resistor Networks & Arrays Mdm14-03 220K 5% M M8340101M2203Ja Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers