MDM14-03 1K 1% M M8340101M1001FA D04
Res Thick Film NET 1K Ohm 1% 1.4W ¦300ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
MDM14-03 1K 1% M M8340101M1001FA D04
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors | Resistors |
| Product Number | 3110-M8340101M1001FAD04 | M8340101M1001FAD04 | 74K5507 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 1K Ohm 1% 1.4W ¦300ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube | Mdm14-03 1K 1% M M8340101M1001Fa D04 Vishay |
| Configuration | Chip Array | Single Resistor | |
| Packing Method | Tube | ||
| Resistance Range | 1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % |