Vishay Precision Group Resistor Networks & Arrays M8340101K8870FBD04

Description
MDM14-01 887 1% K M8340101K8870FB D04
Request a Quote Datasheet
Description
MDM14-01 887 1% K M8340101K8870FB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K8870FBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K8870FBD04
Resistor Networks & Arrays 3110-M8340101K8870FBD04
MDM14-01 887 1% K M8340101K8870FB D04

MDM14-01 887 1% K M8340101K8870FB D04

Supplier's Site Datasheet
Res Thick Film NET 887 Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube - M8340101K8870FBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 887 Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
M8340101K8870FBD04
Res Thick Film NET 887 Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube M8340101K8870FBD04
Res Thick Film NET 887 Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 887 Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm14-01 887 1% K M8340101K8870Fb D04 Vishay - 74K5500 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-01 887 1% K M8340101K8870Fb D04 Vishay
74K5500
Mdm14-01 887 1% K M8340101K8870Fb D04 Vishay 74K5500
MDM14-01 887 1% K M8340101K8870FB D04

MDM14-01 887 1% K M8340101K8870FB D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340101K8870FBD04 M8340101K8870FBD04 74K5500
Product Name Resistor Networks & Arrays Res Thick Film NET 887 Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube Mdm14-01 887 1% K M8340101K8870Fb D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 887 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details