Vishay Precision Group Resistor Networks & Arrays M8340101K6041FBD04

Description
MDM14-01 6.04K 1% K M8340101K6041FB D04
Request a Quote Datasheet
Description
MDM14-01 6.04K 1% K M8340101K6041FB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K6041FBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K6041FBD04
Resistor Networks & Arrays 3110-M8340101K6041FBD04
MDM14-01 6.04K 1% K M8340101K6041FB D04

MDM14-01 6.04K 1% K M8340101K6041FB D04

Supplier's Site Datasheet
Res Thick Film NET 6.04K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube - M8340101K6041FBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 6.04K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
M8340101K6041FBD04
Res Thick Film NET 6.04K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube M8340101K6041FBD04
Res Thick Film NET 6.04K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 6.04K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm14-01 6.04K 1% K M8340101K6041Fb D04 Vishay - 74K5491 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-01 6.04K 1% K M8340101K6041Fb D04 Vishay
74K5491
Mdm14-01 6.04K 1% K M8340101K6041Fb D04 Vishay 74K5491
MDM14-01 6.04K 1% K M8340101K6041FB D04

MDM14-01 6.04K 1% K M8340101K6041FB D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340101K6041FBD04 M8340101K6041FBD04 74K5491
Product Name Resistor Networks & Arrays Res Thick Film NET 6.04K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube Mdm14-01 6.04K 1% K M8340101K6041Fb D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details