Vishay Precision Group Resistor Networks & Arrays M8340101K5762FADSL

Description
MDM14-03 57.6K 1% K M8340101K5762FA DSL
Request a Quote Datasheet
Description
MDM14-03 57.6K 1% K M8340101K5762FA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K5762FADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K5762FADSL
Resistor Networks & Arrays 3110-M8340101K5762FADSL
MDM14-03 57.6K 1% K M8340101K5762FA DSL

MDM14-03 57.6K 1% K M8340101K5762FA DSL

Supplier's Site Datasheet
Mdm14-03 57.6K 1% K M8340101K5762Fa Dsl Vishay - 27P7918 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 57.6K 1% K M8340101K5762Fa Dsl Vishay
27P7918
Mdm14-03 57.6K 1% K M8340101K5762Fa Dsl Vishay 27P7918
MDM14-03 57.6K 1% K M8340101K5762FA DSL

MDM14-03 57.6K 1% K M8340101K5762FA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101K5762FADSL 27P7918
Product Name Resistor Networks & Arrays Mdm14-03 57.6K 1% K M8340101K5762Fa Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details