Vishay Intertechnology, Inc. Res Thick Film NET 560 Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube M8340101K5600GBD04

Description
Res Thick Film NET 560 Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet
Description
Res Thick Film NET 560 Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film NET 560 Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube - M8340101K5600GBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 560 Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
M8340101K5600GBD04
Res Thick Film NET 560 Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube M8340101K5600GBD04
Res Thick Film NET 560 Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 560 Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Resistor Networks & Arrays - 3110-M8340101K5600GBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K5600GBD04
Resistor Networks & Arrays 3110-M8340101K5600GBD04
MDM14-01 560 2% K M8340101K5600GB D04

MDM14-01 560 2% K M8340101K5600GB D04

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistor, Capacitor Networks
Product Number M8340101K5600GBD04 3110-M8340101K5600GBD04
Product Name Res Thick Film NET 560 Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube Resistor Networks & Arrays
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details