Res Thick Film NET 5.1K Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
MDM14-01 5.1K 2% K M8340101K5101GB D04
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Resistor, Capacitor Networks |
| Product Number | M8340101K5101GBD04 | 3110-M8340101K5101GBD04 |
| Product Name | Res Thick Film NET 5.1K Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube | Resistor Networks & Arrays |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |