Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340101K4701JBD04

Description
MDM14-01 4.7K 5% K M8340101K4701JB D04
Request a Quote Datasheet
Description
MDM14-01 4.7K 5% K M8340101K4701JB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K4701JBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K4701JBD04
Resistor Networks & Arrays 3110-M8340101K4701JBD04
MDM14-01 4.7K 5% K M8340101K4701JB D04

MDM14-01 4.7K 5% K M8340101K4701JB D04

Supplier's Site Datasheet
Res Thick Film NET 4.7K Ohm 5% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube - M8340101K4701JBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 4.7K Ohm 5% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
M8340101K4701JBD04
Res Thick Film NET 4.7K Ohm 5% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube M8340101K4701JBD04
Res Thick Film NET 4.7K Ohm 5% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 4.7K Ohm 5% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101K4701JBD04 M8340101K4701JBD04
Product Name Resistor Networks & Arrays Res Thick Film NET 4.7K Ohm 5% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers