Vishay Precision Group Resistor Networks & Arrays M8340101K4701GADSL

Description
MDM14-03 4.7K 2% K M8340101K4701GA DSL
Request a Quote Datasheet
Description
MDM14-03 4.7K 2% K M8340101K4701GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K4701GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K4701GADSL
Resistor Networks & Arrays 3110-M8340101K4701GADSL
MDM14-03 4.7K 2% K M8340101K4701GA DSL

MDM14-03 4.7K 2% K M8340101K4701GA DSL

Supplier's Site Datasheet
Mdm14-03 4.7K 2% K M8340101K4701Ga Dsl Vishay - 27P7887 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 4.7K 2% K M8340101K4701Ga Dsl Vishay
27P7887
Mdm14-03 4.7K 2% K M8340101K4701Ga Dsl Vishay 27P7887
MDM14-03 4.7K 2% K M8340101K4701GA DSL

MDM14-03 4.7K 2% K M8340101K4701GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101K4701GADSL 27P7887
Product Name Resistor Networks & Arrays Mdm14-03 4.7K 2% K M8340101K4701Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details