Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340101K4021FBD04

Description
MDM14-01 4.02K 1% K M8340101K4021FB D04
Request a Quote Datasheet
Description
MDM14-01 4.02K 1% K M8340101K4021FB D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K4021FBD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K4021FBD04
Resistor Networks & Arrays 3110-M8340101K4021FBD04
MDM14-01 4.02K 1% K M8340101K4021FB D04

MDM14-01 4.02K 1% K M8340101K4021FB D04

Supplier's Site Datasheet
Res Thick Film NET 4.02K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube - M8340101K4021FBD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 4.02K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
M8340101K4021FBD04
Res Thick Film NET 4.02K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube M8340101K4021FBD04
Res Thick Film NET 4.02K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 4.02K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101K4021FBD04 M8340101K4021FBD04
Product Name Resistor Networks & Arrays Res Thick Film NET 4.02K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details