Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340101K4021FAD04

Description
MDM14-03 4.02K 1% K M8340101K4021FA D04
Request a Quote Datasheet
Description
MDM14-03 4.02K 1% K M8340101K4021FA D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K4021FAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K4021FAD04
Resistor Networks & Arrays 3110-M8340101K4021FAD04
MDM14-03 4.02K 1% K M8340101K4021FA D04

MDM14-03 4.02K 1% K M8340101K4021FA D04

Supplier's Site Datasheet
Res Thick Film NET 4.02K Ohm 1% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube - M8340101K4021FAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 4.02K Ohm 1% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
M8340101K4021FAD04
Res Thick Film NET 4.02K Ohm 1% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube M8340101K4021FAD04
Res Thick Film NET 4.02K Ohm 1% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 4.02K Ohm 1% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101K4021FAD04 M8340101K4021FAD04
Product Name Resistor Networks & Arrays Res Thick Film NET 4.02K Ohm 1% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers