MDM14-03 330K 5% K M8340101K3303JA D04
Res Thick Film NET 330K Ohm 5% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340101K3303JAD04 | M8340101K3303JAD04 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 330K Ohm 5% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 330000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |