Vishay Precision Group Resistor Networks & Arrays M8340101K3001JADSL

Description
MDM14-03 3K 5% K M8340101K3001JA DSL
Request a Quote Datasheet
Description
MDM14-03 3K 5% K M8340101K3001JA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K3001JADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K3001JADSL
Resistor Networks & Arrays 3110-M8340101K3001JADSL
MDM14-03 3K 5% K M8340101K3001JA DSL

MDM14-03 3K 5% K M8340101K3001JA DSL

Supplier's Site Datasheet
Mdm14-03 3K 5% K M8340101K3001Ja Dsl Vishay - 27P7846 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 3K 5% K M8340101K3001Ja Dsl Vishay
27P7846
Mdm14-03 3K 5% K M8340101K3001Ja Dsl Vishay 27P7846
MDM14-03 3K 5% K M8340101K3001JA DSL

MDM14-03 3K 5% K M8340101K3001JA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101K3001JADSL 27P7846
Product Name Resistor Networks & Arrays Mdm14-03 3K 5% K M8340101K3001Ja Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details