MDM14-01 2.74K 1% K M8340101K2741FB D04
Res Thick Film NET 2.74K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340101K2741FBD04 | M8340101K2741FBD04 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 2.74K Ohm 1% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 2740 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |