Vishay Precision Group Resistor Networks & Arrays M8340101K22R0GAD04

Description
MDM14-03 22 2% K M8340101K22R0GA D04
Request a Quote Datasheet
Description
MDM14-03 22 2% K M8340101K22R0GA D04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K22R0GAD04 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K22R0GAD04
Resistor Networks & Arrays 3110-M8340101K22R0GAD04
MDM14-03 22 2% K M8340101K22R0GA D04

MDM14-03 22 2% K M8340101K22R0GA D04

Supplier's Site Datasheet
Res Thick Film NET 22 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube - M8340101K22R0GAD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 22 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube
M8340101K22R0GAD04
Res Thick Film NET 22 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube M8340101K22R0GAD04
Res Thick Film NET 22 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Res Thick Film NET 22 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube

Supplier's Site
Mdm14-03 22 2% K M8340101K22R0Ga D04 Vishay - 74K5441 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 22 2% K M8340101K22R0Ga D04 Vishay
74K5441
Mdm14-03 22 2% K M8340101K22R0Ga D04 Vishay 74K5441
MDM14-03 22 2% K M8340101K22R0GA D04

MDM14-03 22 2% K M8340101K22R0GA D04

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors Resistors
Product Number 3110-M8340101K22R0GAD04 M8340101K22R0GAD04 74K5441
Product Name Resistor Networks & Arrays Res Thick Film NET 22 Ohm 2% 1.4W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Tube Mdm14-03 22 2% K M8340101K22R0Ga D04 Vishay
Configuration Chip Array Single Resistor
Packing Method Tube
Resistance Range 22 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers