MDM14-01 2K 2% K M8340101K2001GB D04
Res Thick Film NET 2K Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistor, Capacitor Networks | Resistors |
| Product Number | 3110-M8340101K2001GBD04 | M8340101K2001GBD04 |
| Product Name | Resistor Networks & Arrays | Res Thick Film NET 2K Ohm 2% 1.3W ¦100ppm/¦C BUS 14-Pin DIP Pin Thru-Hole Tube |
| Configuration | Chip Array | |
| Packing Method | Tube | |
| Resistance Range | 2000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |