Vishay Precision Group Resistor Networks & Arrays M8340101K1502GADSL

Description
MDM14-03 15K 2% K M8340101K1502GA DSL
Request a Quote Datasheet
Description
MDM14-03 15K 2% K M8340101K1502GA DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340101K1502GADSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340101K1502GADSL
Resistor Networks & Arrays 3110-M8340101K1502GADSL
MDM14-03 15K 2% K M8340101K1502GA DSL

MDM14-03 15K 2% K M8340101K1502GA DSL

Supplier's Site Datasheet
Mdm14-03 15K 2% K M8340101K1502Ga Dsl Vishay - 27P7784 - Newark, An Avnet Company
Chicago, IL, United States
Mdm14-03 15K 2% K M8340101K1502Ga Dsl Vishay
27P7784
Mdm14-03 15K 2% K M8340101K1502Ga Dsl Vishay 27P7784
MDM14-03 15K 2% K M8340101K1502GA DSL

MDM14-03 15K 2% K M8340101K1502GA DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340101K1502GADSL 27P7784
Product Name Resistor Networks & Arrays Mdm14-03 15K 2% K M8340101K1502Ga Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details